Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6778E LNK6778E

Description
Manufacturer: Power Integrations Win Source Part Number: 1056045-LNK6778E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 135W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eSIP-7C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1056045-LNK6778E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 135W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eSIP-7C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6778E - 1056045-LNK6778E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6778E
1056045-LNK6778E
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6778E 1056045-LNK6778E
Manufacturer: Power Integrations Win Source Part Number: 1056045-LNK6778E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 135W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eSIP-7C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1056045-LNK6778E
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 135W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz to 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: eSIP-7C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6778E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6778E
AC DC Converters, Offline Switches LNK6778E
Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6778E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6778E
PMIC - AC DC Converters, Offline Switchers LNK6778E
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1056045-LNK6778E LNK6778E LNK6778E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6778E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; eSIP-7C Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE5AR2280CZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 40 watts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details