Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LYT2005E LYT2005E

Description
Manufacturer: Power Integrations Win Source Part Number: 880439-LYT2005E Series: LYTSwitch™-2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 85kHz SO-8C Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Tube Mounting: Surface Mount Family Name: LYT2005 Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 880439-LYT2005E Series: LYTSwitch™-2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 85kHz SO-8C Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Tube Mounting: Surface Mount Family Name: LYT2005 Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT2005E - 880439-LYT2005E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT2005E
880439-LYT2005E
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT2005E 880439-LYT2005E
Manufacturer: Power Integrations Win Source Part Number: 880439-LYT2005E Series: LYTSwitch™-2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 85kHz SO-8C Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Tube Mounting: Surface Mount Family Name: LYT2005 Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 880439-LYT2005E
Series: LYTSwitch™-2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 85kHz SO-8C
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Tube
Mounting: Surface Mount
Family Name: LYT2005
Categories: Integrated Circuits (ICs)
Case / Package: SO-8C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - LYT2005E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LYT2005E
AC DC Converters, Offline Switches LYT2005E
Converter Offline Flyback Topology 85kHz SO-8C

Converter Offline Flyback Topology 85kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LYT2005E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LYT2005E
PMIC - AC DC Converters, Offline Switchers LYT2005E
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 880439-LYT2005E LYT2005E LYT2005E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LYT2005E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE5QR0680BGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10 to 27 volts
Output Power 77 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details