Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6416D-TL LNK6416D-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 779653-LNK6416D-TL Series: LinkSwitch-3 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Power (Watts): 6.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 779653-LNK6416D-TL Series: LinkSwitch-3 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Power (Watts): 6.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK6416D-TL is part of the LinkSwitch-3 family of AC-DC converters designed for low power constant voltage and constant current applications. It operates with a primary-side regulation technique that eliminates the need for an optocoupler and secondary control circuitry, simplifying design and reducing component count. This device features a built-in 725 V power MOSFET and offers programmable switching frequencies up to 85 kHz, which helps minimize transformer size. The LNK6416D-TL provides advanced performance features such as compensation for transformer inductance tolerances, input line voltage variations, and cable voltage drops. It includes safety features like auto-restart protection for output short-circuits and hysteretic thermal shutdown, ensuring reliable operation under fault conditions. The device is designed to meet global energy efficiency standards, with low no-load consumption and constant efficiency at light loads. This converter is suitable for applications including chargers for portable devices and adapters, making it a versatile choice for engineers looking for efficient and reliable power solutions.

Datasheet Summary
Powered by GS/AI

The LNK6416D-TL is part of the LinkSwitch-3 family of AC-DC converters designed for low power constant voltage and constant current applications. It operates with a primary-side regulation technique that eliminates the need for an optocoupler and secondary control circuitry, simplifying design and reducing component count. This device features a built-in 725 V power MOSFET and offers programmable switching frequencies up to 85 kHz, which helps minimize transformer size. The LNK6416D-TL provides advanced performance features such as compensation for transformer inductance tolerances, input line voltage variations, and cable voltage drops. It includes safety features like auto-restart protection for output short-circuits and hysteretic thermal shutdown, ensuring reliable operation under fault conditions. The device is designed to meet global energy efficiency standards, with low no-load consumption and constant efficiency at light loads. This converter is suitable for applications including chargers for portable devices and adapters, making it a versatile choice for engineers looking for efficient and reliable power solutions.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6416D-TL - 779653-LNK6416D-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6416D-TL
779653-LNK6416D-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6416D-TL 779653-LNK6416D-TL
Manufacturer: Power Integrations Win Source Part Number: 779653-LNK6416D-TL Series: LinkSwitch-3 Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) 7 leads Mounting: SMD Power (Watts): 6.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 779653-LNK6416D-TL
Series: LinkSwitch-3
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) 7 leads
Mounting: SMD
Power (Watts): 6.1W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6416D-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6416D-TL
PMIC - AC DC Converters, Offline Switchers LNK6416D-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6416D-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6416D-TL
AC DC Converters, Offline Switches LNK6416D-TL
Converter Offline Flyback Topology Up to 85kHz SO-8C

Converter Offline Flyback Topology Up to 85kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 779653-LNK6416D-TL LNK6416D-TL LNK6416D-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6416D-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) 7 leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2B0565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 23 watts
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA6A30N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - RMS to DC Converters - AD637JD/+ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage ? to 18 volts
View Details
PWM Controller IC for AC/DC Converter - BM1P10CFJ - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J7S
Input Voltage 9.3 to 55 volts
View Details