Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364GN-TL LNK364GN-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 019726-LNK364GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK364 Categories: Integrated Circuits Status: Active Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX5094DAUA+; Introduction Date: April 02, 2007 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 019726-LNK364GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK364 Categories: Integrated Circuits Status: Active Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX5094DAUA+; Introduction Date: April 02, 2007 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364GN-TL - 019726-LNK364GN-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364GN-TL
019726-LNK364GN-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364GN-TL 019726-LNK364GN-TL
Manufacturer: Power Integrations Win Source Part Number: 019726-LNK364GN-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 9W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Family Name: LNK364 Categories: Integrated Circuits Status: Active Case / Package: SMD-8B Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX5094DAUA+; Introduction Date: April 02, 2007 ECCN: EAR99 Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 019726-LNK364GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Family Name: LNK364
Categories: Integrated Circuits
Status: Active
Case / Package: SMD-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX5094DAUA+;
Introduction Date: April 02, 2007
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK364GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK364GN-TL
AC DC Converters, Offline Switches LNK364GN-TL
Converter Offline Flyback Topology 132kHz SMD-8B

Converter Offline Flyback Topology 132kHz SMD-8B

Buy Now Datasheet
Power Supply Chip >> AC-DC Controllers & Regulators - LNK364GN-TL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> AC-DC Controllers & Regulators
LNK364GN-TL
Power Supply Chip >> AC-DC Controllers & Regulators LNK364GN-TL
700V 132kHz SMD-7P AC-DC Controllers & Regulators ROHS

700V 132kHz SMD-7P AC-DC Controllers & Regulators ROHS

Supplier's Site Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK364GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK364GN-TL
PMIC - AC DC Converters, Offline Switchers LNK364GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips
Product Number 019726-LNK364GN-TL LNK364GN-TL LNK364GN-TL LNK364GN-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK364GN-TL AC DC Converters, Offline Switches Power Supply Chip >> AC-DC Controllers & Regulators PMIC - AC DC Converters, Offline Switchers
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3647N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - ICE2A765P2BKSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type TO-220
Input Voltage 8.5 to 21 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details