Power Integrations, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers LYT4328E

Description
Win Source Part Number: 1130041-LYT4328E Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LYTSwitch™-4 Package: Tube Standard Package: 48 Power (Watts): 78 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Duty Cycle: 99.9% Frequency - Switching: 140kHz Mounting Type: Through Hole Package / Case: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Supplier Device Package: eSIP-7C Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LYT4328 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1130041-LYT4328E Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LYTSwitch™-4 Package: Tube Standard Package: 48 Power (Watts): 78 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Duty Cycle: 99.9% Frequency - Switching: 140kHz Mounting Type: Through Hole Package / Case: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Supplier Device Package: eSIP-7C Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LYT4328 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1130041-LYT4328E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1130041-LYT4328E
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1130041-LYT4328E
Win Source Part Number: 1130041-LYT4328E Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: LYTSwitch™-4 Package: Tube Standard Package: 48 Power (Watts): 78 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback, Step-Down (Buck), Step-Up (Boost) Duty Cycle: 99.9% Frequency - Switching: 140kHz Mounting Type: Through Hole Package / Case: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Supplier Device Package: eSIP-7C Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Base Product Number: LYT4328 Product Status: Last Time Buy

Win Source Part Number: 1130041-LYT4328E
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: LYTSwitch™-4
Package: Tube
Standard Package: 48
Power (Watts): 78 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Duty Cycle: 99.9%
Frequency - Switching: 140kHz
Mounting Type: Through Hole
Package / Case: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Supplier Device Package: eSIP-7C
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Base Product Number: LYT4328
Product Status: Last Time Buy

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LYT4328E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LYT4328E
PMIC - AC DC Converters, Offline Switchers LYT4328E
IC OFFLINE SWITCH MULT TOP 7ESIP

IC OFFLINE SWITCH MULT TOP 7ESIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LYT4328E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LYT4328E
AC DC Converters, Offline Switches LYT4328E
Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C

Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1130041-LYT4328E LYT4328E LYT4328E
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; Tube Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE2QR0665G - ICE2QR0665G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 38 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details