Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LYT5228D-TL LYT5228D-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 880464-LYT5228D-TL Series: LYTSwitch™-5 Features: Converter Offline Topology Package: Reel - TR Family Name: LYT5228 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 596-1514-6, 596-1514-1, 596-1514-2
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 880464-LYT5228D-TL Series: LYTSwitch™-5 Features: Converter Offline Topology Package: Reel - TR Family Name: LYT5228 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 596-1514-6, 596-1514-1, 596-1514-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT5228D-TL - 880464-LYT5228D-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT5228D-TL
880464-LYT5228D-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LYT5228D-TL 880464-LYT5228D-TL
Manufacturer: Power Integrations Win Source Part Number: 880464-LYT5228D-TL Series: LYTSwitch™-5 Features: Converter Offline Topology Package: Reel - TR Family Name: LYT5228 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 596-1514-6, 596-1514-1, 596-1514-2

Manufacturer: Power Integrations
Win Source Part Number: 880464-LYT5228D-TL
Series: LYTSwitch™-5
Features: Converter Offline Topology
Package: Reel - TR
Family Name: LYT5228
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 596-1514-6, 596-1514-1, 596-1514-2

Buy Now Datasheet
AC DC Converters, Offline Switches - LYT5228D-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LYT5228D-TL
AC DC Converters, Offline Switches LYT5228D-TL
Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 132.7kHz 16-SO B

Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 132.7kHz 16-SO B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LYT5228D-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LYT5228D-TL
PMIC - AC DC Converters, Offline Switchers LYT5228D-TL
IC OFFLINE SW MULT TOP 16SO B

IC OFFLINE SW MULT TOP 16SO B

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 880464-LYT5228D-TL LYT5228D-TL LYT5228D-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LYT5228D-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Reel - TR SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5515N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - CYPD3184A1-24LQXQ - Quarktwin Technology Ltd.
Specs
Package Type Other; 24-UFQFN Exposed Pad
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details