Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK605DG-TL LNK605DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 093211-LNK605DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 093211-LNK605DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK605DG-TL - 093211-LNK605DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK605DG-TL
093211-LNK605DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK605DG-TL 093211-LNK605DG-TL
Manufacturer: Power Integrations Win Source Part Number: 093211-LNK605DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 5.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 093211-LNK605DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 5.1W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC OFFLINE SWIT CV/CC HV 8SOIC - 633-LNK605DG-TL - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT CV/CC HV 8SOIC
633-LNK605DG-TL
IC OFFLINE SWIT CV/CC HV 8SOIC 633-LNK605DG-TL
IC OFFLINE SWIT CV/CC HV 8SOIC

IC OFFLINE SWIT CV/CC HV 8SOIC

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - LNK605DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK605DG-TL
PMIC - AC DC Converters, Offline Switchers LNK605DG-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK605DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK605DG-TL
AC DC Converters, Offline Switches LNK605DG-TL
Converter Offline Flyback Topology Up to 85kHz SO-8C

Converter Offline Flyback Topology Up to 85kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips IC Power Supplies AC-DC Converter Chips AC-DC Converter Chips
Product Number 093211-LNK605DG-TL 633-LNK605DG-TL LNK605DG-TL LNK605DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK605DG-TL IC OFFLINE SWIT CV/CC HV 8SOIC PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154, 3.90mm Width), 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR1065JFXKSA2 - 763448-ICE3BR1065JFXKSA2 - Win Source Electronics
Specs
Package Type TO-220; Other; TO-220-6 Full Pack, Formed Leads
Output Power 178 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5510N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details