Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK564DG LNK564DG

Description
Manufacturer: Power Integrations Win Source Part Number: 811275-LNK564DG Packaging: Tube Mounting Style: Surface Mount Power (Watts): 3W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 70% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 811275-LNK564DG Packaging: Tube Mounting Style: Surface Mount Power (Watts): 3W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 70% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK564DG - 811275-LNK564DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK564DG
811275-LNK564DG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK564DG 811275-LNK564DG
Manufacturer: Power Integrations Win Source Part Number: 811275-LNK564DG Packaging: Tube Mounting Style: Surface Mount Power (Watts): 3W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 70% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Power Integrations
Win Source Part Number: 811275-LNK564DG
Packaging: Tube
Mounting Style: Surface Mount
Power (Watts): 3W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 70%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Supplier Device Package: SO-8C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
AC DC Converters, Offline Switches - LNK564DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK564DG
AC DC Converters, Offline Switches LNK564DG
Converter Offline Flyback Topology 100kHz SO-8C

Converter Offline Flyback Topology 100kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK564DG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK564DG
PMIC - AC DC Converters, Offline Switchers LNK564DG
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 811275-LNK564DG LNK564DG LNK564DG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK564DG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; SOIC; Other; 8-SOIC , 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2A0565G - 068336-ICE2A0565G - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details