Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK632DG-TL LNK632DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 019742-LNK632DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 3.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: 105kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 019742-LNK632DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 3.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: 105kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK632DG-TL is a member of the LinkSwitch-II family, designed for energy-efficient constant voltage (CV) and constant current (CC) applications, particularly in adapters and chargers. This device simplifies low power charger designs by eliminating the need for an optocoupler and secondary control circuitry, allowing for clampless designs when used with an external bias circuit. It features a built-in 700 V power MOSFET and employs an ON/OFF control technique for precise output voltage regulation and output current control, making it suitable for battery charging applications. The LNK632DG-TL includes advanced performance features such as cable voltage drop compensation and temperature variation compensation, ensuring reliable operation across varying conditions. Safety is enhanced with auto-restart protection, which significantly reduces power during fault conditions, and hysteretic thermal shutdown that automatically recovers when the temperature falls. The device meets global energy efficiency standards with a no-load consumption of less than 30 mW at 230 VAC input and operates efficiently even at very light loads. The LNK632DG-TL is packaged in a halogen-free and RoHS compliant SO-8C package, making it a suitable choice for environmentally conscious designs. It is ideal for applications including chargers for mobile devices and other portable electronics.

Datasheet Summary
Powered by GS/AI

The LNK632DG-TL is a member of the LinkSwitch-II family, designed for energy-efficient constant voltage (CV) and constant current (CC) applications, particularly in adapters and chargers. This device simplifies low power charger designs by eliminating the need for an optocoupler and secondary control circuitry, allowing for clampless designs when used with an external bias circuit. It features a built-in 700 V power MOSFET and employs an ON/OFF control technique for precise output voltage regulation and output current control, making it suitable for battery charging applications. The LNK632DG-TL includes advanced performance features such as cable voltage drop compensation and temperature variation compensation, ensuring reliable operation across varying conditions. Safety is enhanced with auto-restart protection, which significantly reduces power during fault conditions, and hysteretic thermal shutdown that automatically recovers when the temperature falls. The device meets global energy efficiency standards with a no-load consumption of less than 30 mW at 230 VAC input and operates efficiently even at very light loads. The LNK632DG-TL is packaged in a halogen-free and RoHS compliant SO-8C package, making it a suitable choice for environmentally conscious designs. It is ideal for applications including chargers for mobile devices and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK632DG-TL - 019742-LNK632DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK632DG-TL
019742-LNK632DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK632DG-TL 019742-LNK632DG-TL
Manufacturer: Power Integrations Win Source Part Number: 019742-LNK632DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 3.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: 105kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 019742-LNK632DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 3.1W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: 105kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK632DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK632DG-TL
AC DC Converters, Offline Switches LNK632DG-TL
Converter Offline Flyback Topology 105kHz SO-8C

Converter Offline Flyback Topology 105kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK632DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK632DG-TL
PMIC - AC DC Converters, Offline Switchers LNK632DG-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 019742-LNK632DG-TL LNK632DG-TL LNK632DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK632DG-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1038375-ICE3BR2565JFXKSA2 - Win Source Electronics
Specs
Package Type TO-220; Other; Bulk
Output Power 1.6 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - BD7J101EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details