Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363PG LNK363PG

Description
Manufacturer: Power Integrations Win Source Part Number: 132418-LNK363PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 7.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 132418-LNK363PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 7.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363PG - 132418-LNK363PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363PG
132418-LNK363PG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363PG 132418-LNK363PG
Manufacturer: Power Integrations Win Source Part Number: 132418-LNK363PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 7.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 132418-LNK363PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 7.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK363PG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK363PG
PMIC - AC DC Converters, Offline Switchers LNK363PG
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK363PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK363PG
AC DC Converters, Offline Switches LNK363PG
Converter Offline Flyback Topology 132kHz 8-PDIP-B

Converter Offline Flyback Topology 132kHz 8-PDIP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 132418-LNK363PG LNK363PG LNK363PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363PG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; DIP-8B DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - 1356724-IDP2303XUMA1 - Win Source Electronics
Specs
Package Type SOIC; Other; Tape & Reel
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA5591N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details