Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6666E LNK6666E

Description
Manufacturer: Power Integrations Win Source Part Number: 1056023-LNK6666E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 88W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eSIP-7C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 1056023-LNK6666E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 88W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eSIP-7C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK6666E is part of the LinkSwitch-HP family of offline switchers designed for energy-efficient power supply applications. It operates with a primary-side regulation (PSR) scheme, allowing for high efficiency across a wide load range, with no-load consumption below 30 mW at 230 VAC. The device features a 650 V MOSFET and operates at a frequency of approximately 132 kHz, which helps reduce the size of transformers and power supplies. This converter supports a maximum output power of 30 W in open-frame configurations and 48 W in adapter configurations, making it suitable for various applications including LCD monitors, TVs, and embedded power supplies. The LNK6666E includes extensive protection features such as output short-circuit protection, overload protection, and thermal shutdown, ensuring reliable operation under fault conditions. The device is available in multiple package options, including eSIP-7C, eSOP-12B, and eDIP-12B, providing flexibility for different design requirements. Its design simplifies power supply designs by eliminating the need for optocouplers and secondary control circuitry, which can lead to lower system costs. Overall, the LNK6666E is a versatile choice for engineers looking for a compact and efficient AC-DC converter solution.

Datasheet Summary
Powered by GS/AI

The LNK6666E is part of the LinkSwitch-HP family of offline switchers designed for energy-efficient power supply applications. It operates with a primary-side regulation (PSR) scheme, allowing for high efficiency across a wide load range, with no-load consumption below 30 mW at 230 VAC. The device features a 650 V MOSFET and operates at a frequency of approximately 132 kHz, which helps reduce the size of transformers and power supplies. This converter supports a maximum output power of 30 W in open-frame configurations and 48 W in adapter configurations, making it suitable for various applications including LCD monitors, TVs, and embedded power supplies. The LNK6666E includes extensive protection features such as output short-circuit protection, overload protection, and thermal shutdown, ensuring reliable operation under fault conditions. The device is available in multiple package options, including eSIP-7C, eSOP-12B, and eDIP-12B, providing flexibility for different design requirements. Its design simplifies power supply designs by eliminating the need for optocouplers and secondary control circuitry, which can lead to lower system costs. Overall, the LNK6666E is a versatile choice for engineers looking for a compact and efficient AC-DC converter solution.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6666E - 1056023-LNK6666E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6666E
1056023-LNK6666E
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6666E 1056023-LNK6666E
Manufacturer: Power Integrations Win Source Part Number: 1056023-LNK6666E Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 88W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eSIP-7C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 1056023-LNK6666E
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 88W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz to 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: eSIP-7C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6666E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6666E
PMIC - AC DC Converters, Offline Switchers LNK6666E
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6666E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6666E
AC DC Converters, Offline Switches LNK6666E
Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1056023-LNK6666E LNK6666E LNK6666E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6666E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; eSIP-7C Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR3995BZ - ICE5BR3995BZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA5571N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - BM1R00147F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers