Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6763E LNK6763E

Description
Manufacturer: Power Integrations Win Source Part Number: 877831-LNK6763E Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: LNK6763 Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 877831-LNK6763E Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: LNK6763 Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK6763E is an offline switcher from the LinkSwitch-HP family, designed for energy-efficient AC-DC conversion. It operates with a primary-side regulation (PSR) scheme, allowing for high efficiency across a wide load range, with no-load consumption below 30 mW at 230 VAC. The device supports output power levels of up to 21 W with a metal heat sink and 35 W in open frame configurations. This converter features a 650 V MOSFET, which helps to minimize system costs while maintaining performance. It operates at a frequency of approximately 132 kHz, which contributes to reduced transformer size and overall system footprint. The LNK6763E includes extensive protection features such as output short-circuit protection, overload protection, and thermal shutdown, ensuring reliable operation under various conditions. The device is available in multiple package options, including eSIP-7C, eSOP-12B, and eDIP-12B, providing flexibility for different design requirements. Typical applications include LCD monitors, adapters, appliances, and embedded power supplies. The LNK6763E is suitable for engineers looking for a compact, efficient solution for their AC-DC power conversion needs.

Datasheet Summary
Powered by GS/AI

The LNK6763E is an offline switcher from the LinkSwitch-HP family, designed for energy-efficient AC-DC conversion. It operates with a primary-side regulation (PSR) scheme, allowing for high efficiency across a wide load range, with no-load consumption below 30 mW at 230 VAC. The device supports output power levels of up to 21 W with a metal heat sink and 35 W in open frame configurations. This converter features a 650 V MOSFET, which helps to minimize system costs while maintaining performance. It operates at a frequency of approximately 132 kHz, which contributes to reduced transformer size and overall system footprint. The LNK6763E includes extensive protection features such as output short-circuit protection, overload protection, and thermal shutdown, ensuring reliable operation under various conditions. The device is available in multiple package options, including eSIP-7C, eSOP-12B, and eDIP-12B, providing flexibility for different design requirements. Typical applications include LCD monitors, adapters, appliances, and embedded power supplies. The LNK6763E is suitable for engineers looking for a compact, efficient solution for their AC-DC power conversion needs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6763E - 877831-LNK6763E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6763E
877831-LNK6763E
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6763E 877831-LNK6763E
Manufacturer: Power Integrations Win Source Part Number: 877831-LNK6763E Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: LNK6763 Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 877831-LNK6763E
Series: LinkSwitch™-HP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Package: Tube
Mounting: Through Hole
Family Name: LNK6763
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-7C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK6763E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6763E
AC DC Converters, Offline Switches LNK6763E
Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6763E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6763E
PMIC - AC DC Converters, Offline Switchers LNK6763E
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877831-LNK6763E LNK6763E LNK6763E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6763E AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; eSIP-7C Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Non-isolated AC/DC Converter - BP5039-15 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 15 volts
Input Voltage 113 to 170 volts
View Details