Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6767V LNK6767V

Description
Manufacturer: Power Integrations Win Source Part Number: 1056033-LNK6767V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 41W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eDIP-12 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1056033-LNK6767V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 41W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eDIP-12 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6767V - 1056033-LNK6767V - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6767V
1056033-LNK6767V
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6767V 1056033-LNK6767V
Manufacturer: Power Integrations Win Source Part Number: 1056033-LNK6767V Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 41W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: eDIP-12 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1056033-LNK6767V
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 41W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz to 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: eDIP-12
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6767V - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6767V
PMIC - AC DC Converters, Offline Switchers LNK6767V
IC OFFLINE SWITCH FLYBACK 12EDIP

IC OFFLINE SWITCH FLYBACK 12EDIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6767V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6767V
AC DC Converters, Offline Switches LNK6767V
Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12

Converter Offline Flyback Topology 120kHz ~ 136kHz eDIP-12

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1056033-LNK6767V LNK6767V LNK6767V
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6767V PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; eDIP-12 DIP; Other; 12-SDIP (0.412\", 10.46mm), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B22N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A0565ZXKLA1 - 117399-ICE3A0565ZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7-1
Output Power 25 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details