Power Integrations, Inc. AC DC Converters, Offline Switches LNK6663K-TL

Description
Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Description
Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK6663K-TL is part of the LinkSwitch-HP family of offline switchers designed for energy-efficient power conversion. It operates with a primary-side regulation (PSR) scheme, allowing for high efficiency across a wide load range, with no-load consumption below 30 mW at 230 VAC. The device features a 650 V MOSFET and operates at a frequency of approximately 132 kHz, which helps reduce the size of transformers and power supplies. This converter supports a maximum output power of 21 W with a PCB heat sink and 35 W in open-frame configurations. It includes extensive protection features such as output short-circuit protection, overload protection, and thermal shutdown, ensuring reliable operation under various conditions. The LNK6663K-TL is suitable for applications including LCD monitors, adapters, and embedded power supplies, making it a versatile choice for engineers looking for efficient and compact power solutions.

Datasheet Summary
Powered by GS/AI

The LNK6663K-TL is part of the LinkSwitch-HP family of offline switchers designed for energy-efficient power conversion. It operates with a primary-side regulation (PSR) scheme, allowing for high efficiency across a wide load range, with no-load consumption below 30 mW at 230 VAC. The device features a 650 V MOSFET and operates at a frequency of approximately 132 kHz, which helps reduce the size of transformers and power supplies. This converter supports a maximum output power of 21 W with a PCB heat sink and 35 W in open-frame configurations. It includes extensive protection features such as output short-circuit protection, overload protection, and thermal shutdown, ensuring reliable operation under various conditions. The LNK6663K-TL is suitable for applications including LCD monitors, adapters, and embedded power supplies, making it a versatile choice for engineers looking for efficient and compact power solutions.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - LNK6663K-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6663K-TL
AC DC Converters, Offline Switches LNK6663K-TL
Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP

Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6663K-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6663K-TL
PMIC - AC DC Converters, Offline Switchers LNK6663K-TL
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number LNK6663K-TL LNK6663K-TL
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5572N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3RBR0665JZXKLA1 - 776285-ICE3RBR0665JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm), 7 Leads
Output Power 71 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details