Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6404D LNK6404D

Description
Manufacturer: Power Integrations Win Source Part Number: 923563-LNK6404D Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz SO-8C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 923563-LNK6404D Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz SO-8C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK6404D is part of the LinkSwitch-3 family of integrated circuits designed for low-power constant voltage/constant current (CV/CC) applications. It simplifies the design of AC-DC converters by eliminating the need for an optocoupler and secondary control circuitry, which reduces component count and complexity. The device features a built-in 725 V power MOSFET and incorporates advanced performance features such as frequency jittering to minimize electromagnetic interference (EMI) and programmable switching frequency up to 85 kHz, allowing for smaller transformer sizes. The LNK6404D provides robust protection mechanisms, including auto-restart for output short-circuits and thermal shutdown with automatic recovery. It is designed to meet global energy efficiency standards, with no-load consumption below 10 mW at 230 VAC input. The device is suitable for applications such as chargers for portable devices and adapters, making it a versatile choice for engineers looking to implement efficient power management solutions.

Datasheet Summary
Powered by GS/AI

The LNK6404D is part of the LinkSwitch-3 family of integrated circuits designed for low-power constant voltage/constant current (CV/CC) applications. It simplifies the design of AC-DC converters by eliminating the need for an optocoupler and secondary control circuitry, which reduces component count and complexity. The device features a built-in 725 V power MOSFET and incorporates advanced performance features such as frequency jittering to minimize electromagnetic interference (EMI) and programmable switching frequency up to 85 kHz, allowing for smaller transformer sizes. The LNK6404D provides robust protection mechanisms, including auto-restart for output short-circuits and thermal shutdown with automatic recovery. It is designed to meet global energy efficiency standards, with no-load consumption below 10 mW at 230 VAC input. The device is suitable for applications such as chargers for portable devices and adapters, making it a versatile choice for engineers looking to implement efficient power management solutions.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6404D - 923563-LNK6404D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6404D
923563-LNK6404D
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6404D 923563-LNK6404D
Manufacturer: Power Integrations Win Source Part Number: 923563-LNK6404D Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz SO-8C Package: Tube Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 923563-LNK6404D
Series: LinkSwitch™-3
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology Up to 85kHz SO-8C
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: SO-8C
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6404D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6404D
PMIC - AC DC Converters, Offline Switchers LNK6404D
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6404D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6404D
AC DC Converters, Offline Switches LNK6404D
Converter Offline Flyback Topology Up to 85kHz SO-8C

Converter Offline Flyback Topology Up to 85kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 923563-LNK6404D LNK6404D LNK6404D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6404D PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; SOIC; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A40N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7672BG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details