Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6765K-TL LNK6765K-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1056028-LNK6765K-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 42W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 12-ESOP Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1056028-LNK6765K-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 42W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 12-ESOP Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6765K-TL - 1056028-LNK6765K-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6765K-TL
1056028-LNK6765K-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6765K-TL 1056028-LNK6765K-TL
Manufacturer: Power Integrations Win Source Part Number: 1056028-LNK6765K-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 42W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Duty Cycle: 64% Frequency - Switching: 120kHz to 136kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 12-ESOP Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1056028-LNK6765K-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 42W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Duty Cycle: 64%
Frequency - Switching: 120kHz to 136kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 12-ESOP
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6765K-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6765K-TL
PMIC - AC DC Converters, Offline Switchers LNK6765K-TL
IC OFFLINE SWITCH FLYBACK 12ESOP

IC OFFLINE SWITCH FLYBACK 12ESOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6765K-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6765K-TL
AC DC Converters, Offline Switches LNK6765K-TL
Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP

Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1056028-LNK6765K-TL LNK6765K-TL LNK6765K-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6765K-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 12-ESOP Other; 12-BESOP (0.350\", 8.89mm Width), 11 Leads, Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5039B12 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 12 volts
Input Voltage 113 to 170 volts
View Details
2 suppliers