Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK605PG LNK605PG

Description
Manufacturer: Power Integrations Win Source Part Number: 1056004-LNK605PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 5.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1056004-LNK605PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 5.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK605PG - 1056004-LNK605PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK605PG
1056004-LNK605PG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK605PG 1056004-LNK605PG
Manufacturer: Power Integrations Win Source Part Number: 1056004-LNK605PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 5.1W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 55% Frequency - Switching: Up to 85kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: DIP-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 1056004-LNK605PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 5.1W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 55%
Frequency - Switching: Up to 85kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: DIP-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK605PG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK605PG
PMIC - AC DC Converters, Offline Switchers LNK605PG
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK605PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK605PG
AC DC Converters, Offline Switches LNK605PG
Converter Offline Flyback Topology Up to 85kHz 8-PDIP-C

Converter Offline Flyback Topology Up to 85kHz 8-PDIP-C

Buy Now Datasheet
IC OFFLINE SWIT OTP CV/CC 8DIP - 633-LNK605PG - Utmel Electronic Limited
Hong Kong, China
IC OFFLINE SWIT OTP CV/CC 8DIP
633-LNK605PG
IC OFFLINE SWIT OTP CV/CC 8DIP 633-LNK605PG
IC OFFLINE SWIT OTP CV/CC 8DIP

IC OFFLINE SWIT OTP CV/CC 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips IC Power Supplies
Product Number 1056004-LNK605PG LNK605PG LNK605PG 633-LNK605PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK605PG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches IC OFFLINE SWIT OTP CV/CC 8DIP
Package Type DIP; Other; DIP-8C DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads DIP; Other; 8-DIP (0.300, 7.62mm), 7 Leads
Output Power 5.1 watts 5.1 watts 5.1 watts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B22N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details