Microchip Technology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808BMM MIC3808BMM

Description
Manufacturer: Microchip Technology Win Source Part Number: 884728-MIC3808BMM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Push-Pull Topology Up to 1MHz 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Supply Voltage: 8.3V ~ 15V Part Status: Discontinued at Digi-Key Family Name: MIC3808 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884728-MIC3808BMM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Push-Pull Topology Up to 1MHz 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Supply Voltage: 8.3V ~ 15V Part Status: Discontinued at Digi-Key Family Name: MIC3808 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808BMM - 884728-MIC3808BMM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808BMM
884728-MIC3808BMM
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808BMM 884728-MIC3808BMM
Manufacturer: Microchip Technology Win Source Part Number: 884728-MIC3808BMM Operating Temperature Range: -40°C ~ 85°C (TA) Features: Converter Offline Push-Pull Topology Up to 1MHz 8-MSOP Package: Bulk Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: Surface Mount Supply Voltage: 8.3V ~ 15V Part Status: Discontinued at Digi-Key Family Name: MIC3808 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 884728-MIC3808BMM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Converter Offline Push-Pull Topology Up to 1MHz 8-MSOP
Package: Bulk
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Supply Voltage: 8.3V ~ 15V
Part Status: Discontinued at Digi-Key
Family Name: MIC3808
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - MIC3808BMM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
MIC3808BMM
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers MIC3808BMM
IC OFFLINE SW PUSH-PULL 8MSOP

IC OFFLINE SW PUSH-PULL 8MSOP

Supplier's Site
AC DC Converters, Offline Switches - MIC3808BMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MIC3808BMM
AC DC Converters, Offline Switches MIC3808BMM
Converter Offline Push-Pull Topology Up to 1MHz 8-MSOP

Converter Offline Push-Pull Topology Up to 1MHz 8-MSOP

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MIC3808BMM
PMIC - AC DC Converters, Offline Switchers MIC3808BMM
IC OFFLINE SW PUSH-PULL 8MSOP

IC OFFLINE SW PUSH-PULL 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 884728-MIC3808BMM MIC3808BMM MIC3808BMM MIC3808BMM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MIC3808BMM Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SSOP; Other; 8-MSOP SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1209106-ICE3RBR4765JZXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 26 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details