Microsemi Corp. AC DC Converters, Offline Switches LX1554ID

Description
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-SOIC
Description
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The LX1554ID is part of the LX155x family of current mode control integrated circuits designed for offline converter applications. It features an ultra-low start-up current of 250µA maximum, making it suitable for energy-efficient designs, particularly in personal computer and CRT power supplies. The device requires a minimal set of external components, which enhances its cost-effectiveness for consumer applications. The LX1554ID operates with a maximum duty cycle of less than 50% and includes a precision 2.5V reference, an error amplifier, and a current sense comparator. It supports pulse-by-pulse current limiting and has built-in under-voltage lockout circuitry. The device is capable of operating at a frequency of up to 500kHz, providing flexibility in system design. With its enhanced load response characteristics and automatic feed-forward compensation, the LX1554ID is well-suited for applications such as economy off-line flyback or forward converters, as well as DC-DC buck or boost converters. The part is available in various package options, including an 8-pin SOIC, and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The LX1554ID is part of the LX155x family of current mode control integrated circuits designed for offline converter applications. It features an ultra-low start-up current of 250µA maximum, making it suitable for energy-efficient designs, particularly in personal computer and CRT power supplies. The device requires a minimal set of external components, which enhances its cost-effectiveness for consumer applications. The LX1554ID operates with a maximum duty cycle of less than 50% and includes a precision 2.5V reference, an error amplifier, and a current sense comparator. It supports pulse-by-pulse current limiting and has built-in under-voltage lockout circuitry. The device is capable of operating at a frequency of up to 500kHz, providing flexibility in system design. With its enhanced load response characteristics and automatic feed-forward compensation, the LX1554ID is well-suited for applications such as economy off-line flyback or forward converters, as well as DC-DC buck or boost converters. The part is available in various package options, including an 8-pin SOIC, and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - LX1554ID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LX1554ID
AC DC Converters, Offline Switches LX1554ID
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-SOIC

Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 14-SOIC

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips
Product Number LX1554ID
Product Name AC DC Converters, Offline Switches
Package Type SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - TDA16822XK - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 9 to 17 volts
Output Power 20 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5590N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - BM2P061E-Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details