Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4022S-TL LNK4022S-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 803288-LNK4022S-TL Packaging: Reel Mounting Style: Surface Mount Power (Watts): 6.5W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 65kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Supplier Device Package: SOT-23-6 Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 803288-LNK4022S-TL Packaging: Reel Mounting Style: Surface Mount Power (Watts): 6.5W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 65kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Supplier Device Package: SOT-23-6 Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4022S-TL - 803288-LNK4022S-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4022S-TL
803288-LNK4022S-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4022S-TL 803288-LNK4022S-TL
Manufacturer: Power Integrations Win Source Part Number: 803288-LNK4022S-TL Packaging: Reel Mounting Style: Surface Mount Power (Watts): 6.5W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Frequency - Switching: 65kHz Fault Protection: Over Temperature, Over Voltage, Short Circuit Supplier Device Package: SOT-23-6 Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V

Manufacturer: Power Integrations
Win Source Part Number: 803288-LNK4022S-TL
Packaging: Reel
Mounting Style: Surface Mount
Power (Watts): 6.5W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Frequency - Switching: 65kHz
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 5V ~ 16.5V

Buy Now
PMIC - AC DC Converters, Offline Switchers - LNK4022S-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK4022S-TL
PMIC - AC DC Converters, Offline Switchers LNK4022S-TL
IC OFFLINE SW FLYBACK SOT23-6

IC OFFLINE SW FLYBACK SOT23-6

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK4022S-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK4022S-TL
AC DC Converters, Offline Switches LNK4022S-TL
Converter Offline Flyback Topology 65kHz SOT-23-6

Converter Offline Flyback Topology 65kHz SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 803288-LNK4022S-TL LNK4022S-TL LNK4022S-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK4022S-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOT23; Other; SOT-23-6 SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5574N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE2QR1065ZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 41 watts
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details