Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6408E LNK6408E

Description
Manufacturer: Power Integrations Win Source Part Number: 923565-LNK6408E Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz eSIP-7C Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: LNK6408 Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 923565-LNK6408E Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz eSIP-7C Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: LNK6408 Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6408E - 923565-LNK6408E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6408E
923565-LNK6408E
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6408E 923565-LNK6408E
Manufacturer: Power Integrations Win Source Part Number: 923565-LNK6408E Series: LinkSwitch™-3 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology Up to 85kHz eSIP-7C Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: LNK6408 Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Power Integrations
Win Source Part Number: 923565-LNK6408E
Series: LinkSwitch™-3
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology Up to 85kHz eSIP-7C
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Package: Tube
Mounting: Through Hole
Family Name: LNK6408
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-7C
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6408E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6408E
PMIC - AC DC Converters, Offline Switchers LNK6408E
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6408E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6408E
AC DC Converters, Offline Switches LNK6408E
Converter Offline Flyback Topology Up to 85kHz eSIP-7C

Converter Offline Flyback Topology Up to 85kHz eSIP-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 923565-LNK6408E LNK6408E LNK6408E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6408E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; eSIP-7C Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5601N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details