Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DG-TL LNK362DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 206483-LNK362DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 2.8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX5094AASA-T; MAX5094AASA; MAX5094BAUA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 206483-LNK362DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 2.8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX5094AASA-T; MAX5094AASA; MAX5094BAUA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DG-TL - 206483-LNK362DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DG-TL
206483-LNK362DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DG-TL 206483-LNK362DG-TL
Manufacturer: Power Integrations Win Source Part Number: 206483-LNK362DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 2.8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Alternative Parts (Cross-Reference): MAX5094AASA-T; MAX5094AASA; MAX5094BAUA; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 206483-LNK362DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 2.8W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094AASA-T; MAX5094AASA; MAX5094BAUA;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK362DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK362DG-TL
AC DC Converters, Offline Switches LNK362DG-TL
Converter Offline Flyback Topology 132kHz SO-8C

Converter Offline Flyback Topology 132kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK362DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK362DG-TL
PMIC - AC DC Converters, Offline Switchers LNK362DG-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 206483-LNK362DG-TL LNK362DG-TL LNK362DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DG-TL AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5605N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details