Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK584GG-TL LNK584GG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1055998-LNK584GG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 3W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1055998-LNK584GG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 3W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK584GG-TL - 1055998-LNK584GG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK584GG-TL
1055998-LNK584GG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK584GG-TL 1055998-LNK584GG-TL
Manufacturer: Power Integrations Win Source Part Number: 1055998-LNK584GG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 3W Output Isolation: Either Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SMD-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1055998-LNK584GG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 3W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 63%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SMD-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK584GG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK584GG-TL
PMIC - AC DC Converters, Offline Switchers LNK584GG-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK584GG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK584GG-TL
AC DC Converters, Offline Switches LNK584GG-TL
Converter Offline Flyback Topology 100kHz SMD-8C

Converter Offline Flyback Topology 100kHz SMD-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1055998-LNK584GG-TL LNK584GG-TL LNK584GG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK584GG-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8C Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5570N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7682FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details