Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3604D-TL LNK3604D-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 923557-LNK3604D-TL Series: LinkSwitch™-XT2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 132kHz SO-8C Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: LNK3604 Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1546-6, 596-1546-1, 596-1546-2
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 923557-LNK3604D-TL Series: LinkSwitch™-XT2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 132kHz SO-8C Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: LNK3604 Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1546-6, 596-1546-1, 596-1546-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3604D-TL - 923557-LNK3604D-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3604D-TL
923557-LNK3604D-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3604D-TL 923557-LNK3604D-TL
Manufacturer: Power Integrations Win Source Part Number: 923557-LNK3604D-TL Series: LinkSwitch™-XT2 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 132kHz SO-8C Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads Package: Reel - TR Mounting: Surface Mount Family Name: LNK3604 Categories: Integrated Circuits (ICs) Case / Package: SO-8C ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 596-1546-6, 596-1546-1, 596-1546-2

Manufacturer: Power Integrations
Win Source Part Number: 923557-LNK3604D-TL
Series: LinkSwitch™-XT2
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 132kHz SO-8C
Package: 8-SOIC (0.154", 3.90mm Width), 7 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: LNK3604
Categories: Integrated Circuits (ICs)
Case / Package: SO-8C
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 596-1546-6, 596-1546-1, 596-1546-2

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK3604D-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK3604D-TL
PMIC - AC DC Converters, Offline Switchers LNK3604D-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK3604D-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK3604D-TL
AC DC Converters, Offline Switches LNK3604D-TL
Converter Offline Flyback Topology 132kHz SO-8C

Converter Offline Flyback Topology 132kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 923557-LNK3604D-TL LNK3604D-TL LNK3604D-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK3604D-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5640N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
Non-isolated AC/DC Converter - BP5047A24 - ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 24 volts
Input Voltage 240 to 358 volts
View Details