Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DN LNK362DN

Description
Manufacturer: Power Integrations Win Source Part Number: 813627-LNK362DN Packaging: Tube Mounting Style: Surface Mount Power (Watts): 2.8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 813627-LNK362DN Packaging: Tube Mounting Style: Surface Mount Power (Watts): 2.8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DN - 813627-LNK362DN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DN
813627-LNK362DN
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DN 813627-LNK362DN
Manufacturer: Power Integrations Win Source Part Number: 813627-LNK362DN Packaging: Tube Mounting Style: Surface Mount Power (Watts): 2.8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Supplier Device Package: SO-8C Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC , 7 Leads Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: Power Integrations
Win Source Part Number: 813627-LNK362DN
Packaging: Tube
Mounting Style: Surface Mount
Power (Watts): 2.8W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Supplier Device Package: SO-8C
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC , 7 Leads
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
AC DC Converters, Offline Switches - LNK362DN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK362DN
AC DC Converters, Offline Switches LNK362DN
Converter Offline Flyback Topology 132kHz SO-8C

Converter Offline Flyback Topology 132kHz SO-8C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK362DN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK362DN
PMIC - AC DC Converters, Offline Switchers LNK362DN
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 813627-LNK362DN LNK362DN LNK362DN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SO-8; SOIC; Other; 8-SOIC , 7 Leads SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5644N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AS02 - 114116-ICE3AS02 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details