Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353GN LNK353GN

Description
Manufacturer: Power Integrations Win Source Part Number: 923556-LNK353GN Series: LinkSwitch®-HF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 200kHz SMD-8B Package: Tube Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK353GN-ND, 596-1172
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 923556-LNK353GN Series: LinkSwitch®-HF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 200kHz SMD-8B Package: Tube Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK353GN-ND, 596-1172
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353GN - 923556-LNK353GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353GN
923556-LNK353GN
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353GN 923556-LNK353GN
Manufacturer: Power Integrations Win Source Part Number: 923556-LNK353GN Series: LinkSwitch®-HF Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 200kHz SMD-8B Package: Tube Package: 8-SMD (7 Leads), Gull Wing Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SMD-8B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK353GN-ND, 596-1172

Manufacturer: Power Integrations
Win Source Part Number: 923556-LNK353GN
Series: LinkSwitch®-HF
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 200kHz SMD-8B
Package: Tube
Package: 8-SMD (7 Leads), Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SMD-8B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LNK353GN-ND, 596-1172

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK353GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK353GN
PMIC - AC DC Converters, Offline Switchers LNK353GN
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK353GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK353GN
AC DC Converters, Offline Switches LNK353GN
Converter Offline Flyback Topology 200kHz SMD-8B

Converter Offline Flyback Topology 200kHz SMD-8B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 923556-LNK353GN LNK353GN LNK353GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK353GN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; SMD-8B Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5607N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE3PCS01G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
IQ 3.80E-4 amps
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers