Power Integrations, Inc. AC DC Converters, Offline Switches LYT4318E

Description
Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C
Description
Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C
Datasheet
Datasheet Summary
Powered by GS/AI

The LYT4318E is part of the LYTSwitch-4 family of high power LED driver ICs designed for low-line applications with TRIAC dimming capabilities. It operates within an input voltage range of 85-132 VAC and supports a minimum output power of 18 W and a maximum output power of 78 W. The device features a primary-side constant current control with a power factor correction (PFC) that exceeds 0.9, ensuring compliance with international standards for total harmonic distortion (THD) and harmonics. The LYT4318E is optimized for efficiency, achieving up to 92% in typical applications, and offers fast start-up times of less than 250 ms at full brightness and under 1 second at 10% brightness. It is designed to work effectively with a wide range of TRIAC dimmers, providing a dimming capability down to less than 5% output. The integrated design reduces component count and costs, eliminating the need for optoisolators and primary-side aluminum electrolytic bulk capacitors, which enhances the longevity of the driver, particularly in high-temperature environments. This product is suitable for engineers looking for a reliable and efficient solution for LED driver applications that require TRIAC dimming functionality.

Datasheet Summary
Powered by GS/AI

The LYT4318E is part of the LYTSwitch-4 family of high power LED driver ICs designed for low-line applications with TRIAC dimming capabilities. It operates within an input voltage range of 85-132 VAC and supports a minimum output power of 18 W and a maximum output power of 78 W. The device features a primary-side constant current control with a power factor correction (PFC) that exceeds 0.9, ensuring compliance with international standards for total harmonic distortion (THD) and harmonics. The LYT4318E is optimized for efficiency, achieving up to 92% in typical applications, and offers fast start-up times of less than 250 ms at full brightness and under 1 second at 10% brightness. It is designed to work effectively with a wide range of TRIAC dimmers, providing a dimming capability down to less than 5% output. The integrated design reduces component count and costs, eliminating the need for optoisolators and primary-side aluminum electrolytic bulk capacitors, which enhances the longevity of the driver, particularly in high-temperature environments. This product is suitable for engineers looking for a reliable and efficient solution for LED driver applications that require TRIAC dimming functionality.

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters, Offline Switches - LYT4318E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LYT4318E
AC DC Converters, Offline Switches LYT4318E
Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C

Converter Offline Flyback, Step-Down (Buck), Step-Up (Boost) Topology 140kHz eSIP-7C

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LYT4318E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LYT4318E
PMIC - AC DC Converters, Offline Switchers LYT4318E
IC OFFLINE SWITCH MULT TOP 7ESIP

IC OFFLINE SWITCH MULT TOP 7ESIP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number LYT4318E LYT4318E
Product Name AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2A265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details