onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364DR2G MC33364DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 144576-MC33364DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 126kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 7.6 V to 16 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 144576-MC33364DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 126kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 7.6 V to 16 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364DR2G - 144576-MC33364DR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364DR2G
144576-MC33364DR2G
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364DR2G 144576-MC33364DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 144576-MC33364DR2G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 126kHz Fault Protection: Current Limiting, Over Temperature Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 125°C (TA) Case / Package: 16-SOIC Supply Voltage - Operating: 7.6 V to 16 V

Manufacturer: ON Semiconductor
Win Source Part Number: 144576-MC33364DR2G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 15V
Frequency - Switching: 126kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 125°C (TA)
Case / Package: 16-SOIC
Supply Voltage - Operating: 7.6 V to 16 V

Buy Now Datasheet
AC DC Converters, Offline Switches - MC33364DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC33364DR2G
AC DC Converters, Offline Switches MC33364DR2G
Converter Offline Flyback Topology 126kHz 16-SOIC

Converter Offline Flyback Topology 126kHz 16-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MC33364DR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MC33364DR2G
PMIC - AC DC Converters, Offline Switchers MC33364DR2G
IC OFFLINE SWITCH FLYBACK 16SOIC

IC OFFLINE SWITCH FLYBACK 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 144576-MC33364DR2G MC33364DR2G MC33364DR2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364DR2G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 14 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B22N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC-DC PWM-PFC Controller, Half-bridge and LLC controller - IRS27952 - Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC 8N
IOUT 0.9000 amps
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers