Power Integrations, Inc. PMIC - AC DC Converters, Offline Switchers LNK4323S

Description
IC OFFLINE SWITCH SO
Description
IC OFFLINE SWITCH SO
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK4323S is part of the LinkSwitch-4 family of AC-DC converters designed for low power applications such as chargers and adapters. It simplifies constant voltage/constant current (CV/CC) converter designs by eliminating the need for an optocoupler and secondary control circuitry, which reduces complexity and component count. The device features dynamic base drive technology that optimizes the switching characteristics of BJTs, enhancing efficiency and performance. This converter operates with a maximum output power of 8 W and supports input voltages ranging from 85 to 265 VAC. It incorporates advanced protection features including overvoltage and short-circuit protection, as well as thermal shutdown capabilities. The LNK4323S is designed to meet energy efficiency standards, achieving a no-load consumption of less than 30 mW at 230 VAC input, making it suitable for energy-sensitive applications. The device is packaged in a compact SO-8 format, facilitating integration into various designs. Its applications include chargers for portable devices such as cell phones, PDAs, and MP3 players. Overall, the LNK4323S offers a reliable and efficient solution for engineers looking to implement low power AC-DC conversion in their projects.

Datasheet Summary
Powered by GS/AI

The LNK4323S is part of the LinkSwitch-4 family of AC-DC converters designed for low power applications such as chargers and adapters. It simplifies constant voltage/constant current (CV/CC) converter designs by eliminating the need for an optocoupler and secondary control circuitry, which reduces complexity and component count. The device features dynamic base drive technology that optimizes the switching characteristics of BJTs, enhancing efficiency and performance. This converter operates with a maximum output power of 8 W and supports input voltages ranging from 85 to 265 VAC. It incorporates advanced protection features including overvoltage and short-circuit protection, as well as thermal shutdown capabilities. The LNK4323S is designed to meet energy efficiency standards, achieving a no-load consumption of less than 30 mW at 230 VAC input, making it suitable for energy-sensitive applications. The device is packaged in a compact SO-8 format, facilitating integration into various designs. Its applications include chargers for portable devices such as cell phones, PDAs, and MP3 players. Overall, the LNK4323S offers a reliable and efficient solution for engineers looking to implement low power AC-DC conversion in their projects.

Suppliers

Company
Product
Description
Supplier Links
PMIC - AC DC Converters, Offline Switchers - LNK4323S - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK4323S
PMIC - AC DC Converters, Offline Switchers LNK4323S
IC OFFLINE SWITCH SO

IC OFFLINE SWITCH SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK4323S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK4323S
AC DC Converters, Offline Switches LNK4323S
Converter Offline Topology

Converter Offline Topology

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number LNK4323S LNK4323S
Product Name PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02 - 138484-ICE3BS02 - Win Source Electronics
Specs
Package Type DIP; Other; P-DIP-8
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - BM2P063MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details