Manufacturer: Power Integrations
Win Source Part Number: 019730-LNK562DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 1.9W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Alternative Parts (Cross-Reference): MAX5094AASA+T; VIPER22ASTR-E; LNK562DG-TL; LNK364GG-TL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC OFFLINE SWITCH FLYBACK 8SO
IC OFFLINE SWIT OTP HV 8SOP
Converter Offline Flyback Topology 66kHz SO-8C
| Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 019730-LNK562DG-TL | LNK562DG-TL | 633-LNK562DG-TL | LNK562DG-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - LNK562DG-TL | PMIC - AC DC Converters, Offline Switchers | IC OFFLINE SWIT OTP HV 8SOP | AC DC Converters, Offline Switches |
| Package Type | SO-8; Other; SO-8C | SOIC; Other; 8-SOIC (0.154, 3.90mm Width), 7 Leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |