onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D1R2G MC33364D1R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218384-MC33364D1R2G Series: GreenLine Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 126kHz Fault Protection: Current Limiting, Over Temperature Supply Voltage: 7.6 V ~ 16 V Family Name: MC33364 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): Si9105DN02-E3; SI9105DN02-T1-E3; Si9105DN02; Introduction Date: July 31, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218384-MC33364D1R2G Series: GreenLine Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 126kHz Fault Protection: Current Limiting, Over Temperature Supply Voltage: 7.6 V ~ 16 V Family Name: MC33364 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): Si9105DN02-E3; SI9105DN02-T1-E3; Si9105DN02; Introduction Date: July 31, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D1R2G - 1218384-MC33364D1R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D1R2G
1218384-MC33364D1R2G
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D1R2G 1218384-MC33364D1R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1218384-MC33364D1R2G Series: GreenLine Packaging: Reel - TR Operating Temperature Range: -25°C ~ 125°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Frequency - Switching: 126kHz Fault Protection: Current Limiting, Over Temperature Supply Voltage: 7.6 V ~ 16 V Family Name: MC33364 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): Si9105DN02-E3; SI9105DN02-T1-E3; Si9105DN02; Introduction Date: July 31, 2000 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1218384-MC33364D1R2G
Series: GreenLine
Packaging: Reel - TR
Operating Temperature Range: -25°C ~ 125°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 15V
Frequency - Switching: 126kHz
Fault Protection: Current Limiting, Over Temperature
Supply Voltage: 7.6 V ~ 16 V
Family Name: MC33364
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): Si9105DN02-E3; SI9105DN02-T1-E3; Si9105DN02;
Introduction Date: July 31, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - MC33364D1R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MC33364D1R2G
PMIC - AC DC Converters, Offline Switchers MC33364D1R2G
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MC33364D1R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC33364D1R2G
AC DC Converters, Offline Switches MC33364D1R2G
Converter Offline Flyback Topology 126kHz 8-SOIC

Converter Offline Flyback Topology 126kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1218384-MC33364D1R2G MC33364D1R2G MC33364D1R2G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D1R2G PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR3995BZ-1 - ICE5AR3995BZ-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
PMIC - RMS to DC Converters - 5962-8980501IA - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details