Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK354PN LNK354PN

Description
Manufacturer: Power Integrations Win Source Part Number: 019722-LNK354PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 200kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 019722-LNK354PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 200kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK354PN is an offline switcher IC from the LinkSwitch-HF family, designed for low power applications with a maximum output power of 5 W in open frame configurations and 4.5 W in enclosed adapters. It operates with a universal input range of 85-265 VAC and features a maximum switching frequency of 200 kHz, which allows for compact transformer designs and minimizes audible noise. The device integrates a 700 V power MOSFET, an oscillator, and a simple ON/OFF control scheme, eliminating the need for a bias winding and reducing overall component count. Key features include built-in auto-restart for short-circuit and open-loop protection, thermal shutdown, and frequency jittering to reduce electromagnetic interference (EMI). The LNK354PN is optimized for energy efficiency, with no-load consumption below 300 mW at 265 VAC input, meeting various energy efficiency standards such as California Energy Commission (CEC) and Energy Star. It is suitable for applications including chargers for portable devices and standby power supplies.

Datasheet Summary
Powered by GS/AI

The LNK354PN is an offline switcher IC from the LinkSwitch-HF family, designed for low power applications with a maximum output power of 5 W in open frame configurations and 4.5 W in enclosed adapters. It operates with a universal input range of 85-265 VAC and features a maximum switching frequency of 200 kHz, which allows for compact transformer designs and minimizes audible noise. The device integrates a 700 V power MOSFET, an oscillator, and a simple ON/OFF control scheme, eliminating the need for a bias winding and reducing overall component count. Key features include built-in auto-restart for short-circuit and open-loop protection, thermal shutdown, and frequency jittering to reduce electromagnetic interference (EMI). The LNK354PN is optimized for energy efficiency, with no-load consumption below 300 mW at 265 VAC input, meeting various energy efficiency standards such as California Energy Commission (CEC) and Energy Star. It is suitable for applications including chargers for portable devices and standby power supplies.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK354PN - 019722-LNK354PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK354PN
019722-LNK354PN
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK354PN 019722-LNK354PN
Manufacturer: Power Integrations Win Source Part Number: 019722-LNK354PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 63% Frequency - Switching: 200kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Not For New Designs Case / Package: DIP-8B Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 019722-LNK354PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 63%
Frequency - Switching: 200kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: DIP-8B
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - LNK354PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK354PN
AC DC Converters, Offline Switches LNK354PN
Converter Offline Flyback Topology 200kHz 8-PDIP-B

Converter Offline Flyback Topology 200kHz 8-PDIP-B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 019722-LNK354PN LNK354PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK354PN AC DC Converters, Offline Switches
Package Type DIP; Other; DIP-8B DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR3995BZ-1 - ICE5AR3995BZ-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 16.5 watts
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
AC DC Converters, Offline Switches - BM1R00178F-E2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.173\", 4.40mm Width)
Input Voltage 2.7 to 32 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers