Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363DG-TL LNK363DG-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 1055969-LNK363DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 7.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1055969-LNK363DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 7.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363DG-TL - 1055969-LNK363DG-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363DG-TL
1055969-LNK363DG-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363DG-TL 1055969-LNK363DG-TL
Manufacturer: Power Integrations Win Source Part Number: 1055969-LNK363DG-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 7.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1055969-LNK363DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 7.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK363DG-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK363DG-TL
PMIC - AC DC Converters, Offline Switchers LNK363DG-TL
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK363DG-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK363DG-TL
AC DC Converters, Offline Switches LNK363DG-TL
Converter Offline Flyback Topology 132kHz SO-8C

Converter Offline Flyback Topology 132kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1055969-LNK363DG-TL LNK363DG-TL LNK363DG-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK363DG-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE1PCS02 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-8
IQ 1.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details