Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DG LNK362DG

Description
Manufacturer: Power Integrations Win Source Part Number: 019723-LNK362DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 2.8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Power Integrations Win Source Part Number: 019723-LNK362DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 2.8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LNK362DG is part of the LinkSwitch-XT family of offline switcher ICs designed for energy-efficient, low-power applications. It features a proprietary design that allows for clampless operation, reducing system costs and component count while enhancing efficiency. The device integrates a 700 V power MOSFET, an oscillator, and a simple ON/OFF control scheme, eliminating the need for a bias winding and associated components. This IC provides robust protection features, including auto-restart for short-circuit and open-loop conditions, accurate thermal shutdown, and frequency jittering to minimize electromagnetic interference (EMI). It operates over a universal input range of 85-265 VAC and is suitable for various applications, such as chargers for portable devices and power supplies for appliances and industrial systems. The LNK362DG achieves low no-load consumption, making it compliant with global energy efficiency regulations, and is characterized by a high bandwidth for fast turn-on and excellent transient load response. Its low component count contributes to higher reliability and simplified PCB design.

Datasheet Summary
Powered by GS/AI

The LNK362DG is part of the LinkSwitch-XT family of offline switcher ICs designed for energy-efficient, low-power applications. It features a proprietary design that allows for clampless operation, reducing system costs and component count while enhancing efficiency. The device integrates a 700 V power MOSFET, an oscillator, and a simple ON/OFF control scheme, eliminating the need for a bias winding and associated components. This IC provides robust protection features, including auto-restart for short-circuit and open-loop conditions, accurate thermal shutdown, and frequency jittering to minimize electromagnetic interference (EMI). It operates over a universal input range of 85-265 VAC and is suitable for various applications, such as chargers for portable devices and power supplies for appliances and industrial systems. The LNK362DG achieves low no-load consumption, making it compliant with global energy efficiency regulations, and is characterized by a high bandwidth for fast turn-on and excellent transient load response. Its low component count contributes to higher reliability and simplified PCB design.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DG - 019723-LNK362DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DG
019723-LNK362DG
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DG 019723-LNK362DG
Manufacturer: Power Integrations Win Source Part Number: 019723-LNK362DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 2.8W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 60% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: SO-8C Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 019723-LNK362DG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 2.8W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 60%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: SO-8C
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK362DG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK362DG
PMIC - AC DC Converters, Offline Switchers LNK362DG
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK362DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK362DG
AC DC Converters, Offline Switches LNK362DG
Converter Offline Flyback Topology 132kHz SO-8C

Converter Offline Flyback Topology 132kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 019723-LNK362DG LNK362DG LNK362DG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK362DG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SO-8; Other; SO-8C SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B19N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC DC Converters, Offline Switches - ICE3BR4765JXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 27 volts
Output Power 27 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details