onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D2R2 MC33364D2R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218385-MC33364D2R2 Packaging: Cut Tape (CT) Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Fault Protection: Current Limiting, Over Temperature Supply Voltage: 7.6V ~ 16V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: MC33364 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 126kHz
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1218385-MC33364D2R2 Packaging: Cut Tape (CT) Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Fault Protection: Current Limiting, Over Temperature Supply Voltage: 7.6V ~ 16V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: MC33364 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 126kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D2R2 - 1218385-MC33364D2R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D2R2
1218385-MC33364D2R2
PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D2R2 1218385-MC33364D2R2
Manufacturer: ON Semiconductor Win Source Part Number: 1218385-MC33364D2R2 Packaging: Cut Tape (CT) Mounting Style: SMD Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 15V Fault Protection: Current Limiting, Over Temperature Supply Voltage: 7.6V ~ 16V Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: MC33364 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Switching Frequency: 126kHz

Manufacturer: ON Semiconductor
Win Source Part Number: 1218385-MC33364D2R2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 15V
Fault Protection: Current Limiting, Over Temperature
Supply Voltage: 7.6V ~ 16V
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: MC33364
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 126kHz

Buy Now
PMIC - AC DC Converters, Offline Switchers - MC33364D2R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
MC33364D2R2
PMIC - AC DC Converters, Offline Switchers MC33364D2R2
IC OFFLINE SWITCH FLYBACK 8SOIC

IC OFFLINE SWITCH FLYBACK 8SOIC

Supplier's Site Datasheet
AC DC Converters, Offline Switches - MC33364D2R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
MC33364D2R2
AC DC Converters, Offline Switches MC33364D2R2
Converter Offline Flyback Topology 126kHz 8-SOIC

Converter Offline Flyback Topology 126kHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1218385-MC33364D2R2 MC33364D2R2 MC33364D2R2
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MC33364D2R2 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD637KD/+ - Lingto Electronic Limited
Specs
Package Type DIP; Other; 14-CDIP
Input Voltage ? to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2A280 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.5 to 21 volts
Output Power 50 watts
View Details