Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6663E LNK6663E

Description
Manufacturer: Power Integrations Win Source Part Number: 877822-LNK6663E Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: LNK6663 Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK6663E-ND, 596-1738
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 877822-LNK6663E Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: LNK6663 Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK6663E-ND, 596-1738
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6663E - 877822-LNK6663E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6663E
877822-LNK6663E
PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6663E 877822-LNK6663E
Manufacturer: Power Integrations Win Source Part Number: 877822-LNK6663E Series: LinkSwitch™-HP Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads Package: Tube Mounting: Through Hole Family Name: LNK6663 Categories: Integrated Circuits (ICs) Case / Package: eSIP-7C ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LNK6663E-ND, 596-1738

Manufacturer: Power Integrations
Win Source Part Number: 877822-LNK6663E
Series: LinkSwitch™-HP
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C
Package: 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Package: Tube
Mounting: Through Hole
Family Name: LNK6663
Categories: Integrated Circuits (ICs)
Case / Package: eSIP-7C
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LNK6663E-ND, 596-1738

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - LNK6663E - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
LNK6663E
PMIC - AC DC Converters, Offline Switchers LNK6663E
IC OFFLINE SWITCH FLYBACK 7ESIP

IC OFFLINE SWITCH FLYBACK 7ESIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - LNK6663E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
LNK6663E
AC DC Converters, Offline Switches LNK6663E
Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Converter Offline Flyback Topology 120kHz ~ 136kHz eSIP-7C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 877822-LNK6663E LNK6663E LNK6663E
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LNK6663E PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; eSIP-7C Other; 7-SSIP, 6 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5AR0680AG - ICE5AR0680AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 40 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details