Nexperia B.V. NPN general purpose transistor BC849B-QVL

Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859B-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification
Request a Quote
Description
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859B-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pitch. Designed for general purpose switching and amplification, it has a maximum collector-emitter voltage of 30 V and collector current of 100 mA. The device is qualified to AEC-Q101 for automotive applications. PNP complement: BC859B-Q.

Datasheet Summary
Powered by GS/AI

NPN general purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a 1.9 mm pitch. Designed for general purpose switching and amplification, it has a maximum collector-emitter voltage of 30 V and collector current of 100 mA. The device is qualified to AEC-Q101 for automotive applications. PNP complement: BC859B-Q.

Suppliers

Company
Product
Description
Supplier Links
NPN general purpose transistor - BC849B-QVL - Nexperia B.V.
Nijmegen, Netherlands
NPN general purpose transistor
BC849B-QVL
NPN general purpose transistor BC849B-QVL
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: BC859B-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 30 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General purpose switching and amplification

NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: BC859B-Q

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 30 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC849B-QVLDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC849B-QVLDKR-ND
Single Bipolar Transistors 1727-BC849B-QVLDKR-ND
BC849B-Q/SOT23/TO-23 6AB

BC849B-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC849B-QVLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC849B-QVLTR-ND
Single Bipolar Transistors 1727-BC849B-QVLTR-ND
BC849B-Q/SOT23/TO-23 6AB

BC849B-Q/SOT23/TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC849B-QVLCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC849B-QVLCT-ND
Single Bipolar Transistors 1727-BC849B-QVLCT-ND
BC849B-Q/SOT23/TO-23 6AB

BC849B-Q/SOT23/TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC849B-QVL 1727-BC849B-QVLDKR-ND
Product Name NPN general purpose transistor Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 100 milliamps
VCEO 30 volts
PD 250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ASL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -100 milliamps
VCEO -45 volts
View Details
4 suppliers
45V 0.5A Bipolar Transistor - 276-BC807-16LWF - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers
80 V, 500 mA NPN general-purpose transistors - BC816-16HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
View Details
5 suppliers