PNP transistor in a very small SOT23 surface-mounted plastic package measuring 2.9 mm by 1.3 mm by 1 mm, rated for a maximum collector-emitter voltage of -45 V and a collector current of -100 mA. AEC-Q101 qualified for automotive applications. Designed for low noise input stages in audio-frequency equipment.
PNP transistor in a very small SOT23 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BC859; BC860 - PNP general purpose transistors TO-236 3-Pin Product overview: BC860C,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC860C,215 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 250mW Surface Mount TO-236AB
TRANS PNP 45V 0.1A TO236AB
45V 250mW 420@2mA,5V 100mA PNP SOT-23 Bipolar Transistors - BJT ROHS
TRANSISTOR PNP 45V 100MA SOT23
Bipolar (BJT) Single Transistor, GENERAL PURPOSE, PNP, 45 V, 100 MHz, 250 mW, 100 mA, 420 RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, General Purpose, PNP, 45 V, 100 MHz, 250 mW, 100 mA, 420 RoHS Compliant: Yes
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC860C,215 | 276-BC860C,215 | 1727-4244-6-ND | BC860C,215 | BC860C,215 | BC860C,215 | 96K6877 |
| Product Name | 45 V, 100 mA PNP general purpose transistors | Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Transistors | Bipolar (Bjt) Single Transistor, General Purpose, Pnp, 45 V, 100 Mhz, 250 Mw, 100 Ma, 420 Rohs Compliant Nexperia |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | AEC-Q101 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | |
| IC(max) | -100 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | -45 volts | 45 volts | 45 volts | ||||
| PD | 250 milliwatts | 250 milliwatts | |||||
| hfe | 475 | 420 |