PNP general-purpose transistor for switching and amplification, housed in a SOT323 (SC-70) surface-mounted plastic package measuring 2.2 mm × 1.35 mm × 1.0 mm. It operates with a maximum collector-base voltage of 30 V, collector-emitter voltage of 30 V, and continuous collector current of 100 mA. Peak collector current is rated at 200 mA, with total power dissipation of 200 mW at 25 °C ambient temperature. Thermal resistance from junction to ambient is 625 K/W in free air. The device meets IEC 60134 for limiting values and is rated for junction and storage temperatures from -65 °C to 150 °C. NPN complement is BC848W.
PNP general-purpose transistor in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package.
NPN complement: BC848W
Features and benefits
Applications
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022525-BC858W,135
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 125 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
BC856W; BC857W; BC858W - PNP general purpose transistors SC-70 3-Pin Product overview: BC858W,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC858W,135 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 200mW Surface Mount SOT-323
TRANS PNP 30V 0.1A SOT-323
TRANS PNP 30V 0.1A SOT-323
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC858W,135 | 1022525-BC858W,135 | 276-BC858W,135 | 1727-BC858W,135TR-ND | 28AK6460 |
| Product Name | 30 V, 100 mA PNP general-purpose transistors | TRANSISTORS - Transistors (BJT) - Single - BC858W,135 | Bipolar Transistor | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia |
| Package Type | SOT323; SOT323 SOT323 | SOT3; SOT323; SOT-323-3 | SOT323; SC-70, SOT-323 | TO-3 | |
| IC(max) | -100 milliamps | ||||
| VCEO | -65 volts | ||||
| PD | 200 milliwatts |