Bipolar (BJT) Transistor Array 2 PNP (Dual) 65V 100mA 100MHz 300mW Surface Mount 6-TSSOP
TRANS 2PNP 65V 0.1A 6TSSOP
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC856BS/DG/B3X-ND | BC856BS/DG/B3X |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP |
| Transistor Grade / Operating Range | Automotive |