PNP general-purpose transistors in a small SOT23 (TO-236AB) surface-mounted plastic package, rated for a collector-emitter voltage of -30 V and a continuous collector current of -100 mA. The device meets AEC-Q101 qualification for automotive applications and is suitable for general-purpose switching and amplification.
PNP general-purpose transistors in a small SOT23 (TO-236AB), Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
NPN complement
Nexperia
-
JEDEC
BC856-Q
SOT23
TO-236AB
BC846-Q
BC856A-Q
BC846A-Q
BC856B-Q
BC846B-Q
BC857-Q
BC847-Q
BC857A-Q
BC847A-Q
BC857B-Q
BC847B-Q
BC857C-Q
BC847C-Q
BC858B-Q
BC848B-Q
Features and benefits
Applications
Bipolar (BJT) Transistor PNP 30V 100mA 100MHz 250mW Surface Mount TO-236AB
TRANS PNP 30V 0.1A TO-236AB
TRANS PNP 30V 0.1A TO-236AB
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC858B-QVL | 1727-BC858B-QVLTR-ND |
| Product Name | 30 V, 100 mA PNP general-purpose transistors | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | -100 milliamps | |
| VCEO | -65 volts | |
| PD | 250 milliwatts |