Nexperia B.V. Bipolar Transistors BC857CW

Description
Transistor PNP 0.1A 45V SOT323
Request a Quote
Description
Transistor PNP 0.1A 45V SOT323
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 7258587 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7258587
Bipolar Transistors 7258587
Transistor PNP 0.1A 45V SOT323

Transistor PNP 0.1A 45V SOT323

Supplier's Site
Bipolar Transistors - 7258587P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7258587P
Bipolar Transistors 7258587P
Trans GP BJT PNP 45V 0.1A 3Pin UMT

Trans GP BJT PNP 45V 0.1A 3Pin UMT

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 7258587 7258587P
Product Name Bipolar Transistors Bipolar Transistors
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
Bipolar Transistors - 1220652 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23f
Number of units in IC 1
View Details
60 V, 1 A PNP medium power transistors - BC52-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
4 suppliers