NPN general purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, with a pin pitch of 1.9 mm. Rated for a maximum collector-emitter voltage of 45 V and a collector current of 100 mA. Qualified to AEC-Q101 for automotive applications. Commonly used for general purpose switching and amplification.
NPN transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: BC860
Features and benefits
Applications
TRANS NPN 45V 0.1A SOT23-3
TRANS NPN 45V 0.1A SOT23-3
TRANS NPN 45V 0.1A SOT23-3
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC850C-QR | 1727-BC850C-QRTR-ND |
| Product Name | NPN general purpose transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps | |
| VCEO | 45 volts | |
| PD | 250 milliwatts |