Bipolar (BJT) Transistor PNP 45V 100mA 100MHz 200mW Surface Mount SC-70
TRANS PNP 45V 0.1A SC70
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1727-BC857BW/SNXTR-ND | BC857BW/SNX |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |