Nexperia B.V. 65 V, 100 mA PNP general-purpose transistors BC857CW-QF

Description
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W-Q SOT323 SC-70 BC846W-Q BC856AW-Q BC846AW-Q BC856BW-Q BC846BW-Q BC857W-Q BC847W-Q BC857AW-Q BC847AW-Q BC857BW-Q BC847BW-Q BC857CW-Q BC847CW-Q BC858W-Q BC848W-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Description
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W-Q SOT323 SC-70 BC846W-Q BC856AW-Q BC846AW-Q BC856BW-Q BC846BW-Q BC857W-Q BC847W-Q BC857AW-Q BC847AW-Q BC857BW-Q BC847BW-Q BC857CW-Q BC847CW-Q BC858W-Q BC848W-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a SOT323 (SC-70) surface-mounted package, rated for a collector-emitter voltage of up to 45 V and a continuous collector current of 100 mA, with a DC current gain ranging from 420 to 800. Qualified to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistors in a SOT323 (SC-70) surface-mounted package, rated for a collector-emitter voltage of up to 45 V and a continuous collector current of 100 mA, with a DC current gain ranging from 420 to 800. Qualified to AEC-Q101 for automotive applications and suitable for general-purpose switching and amplification.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP general-purpose transistors - BC857CW-QF - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP general-purpose transistors
BC857CW-QF
65 V, 100 mA PNP general-purpose transistors BC857CW-QF
PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - Package - NPN complement Nexperia - JEDEC BC856W-Q SOT323 SC-70 BC846W-Q BC856AW-Q BC846AW-Q BC856BW-Q BC846BW-Q BC857W-Q BC847W-Q BC857AW-Q BC847AW-Q BC857BW-Q BC847BW-Q BC857CW-Q BC847CW-Q BC858W-Q BC848W-Q Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications General-purpose switching and amplification

PNP general-purpose transistors in a very small SOT323 (SC-70), Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number

-

Package

-

NPN complement

Nexperia

-

JEDEC

BC856W-Q

SOT323

SC-70

BC846W-Q

BC856AW-Q

BC846AW-Q

BC856BW-Q

BC846BW-Q

BC857W-Q

BC847W-Q

BC857AW-Q

BC847AW-Q

BC857BW-Q

BC847BW-Q

BC857CW-Q

BC847CW-Q

BC858W-Q

BC848W-Q

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-BC857CW-QFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857CW-QFTR-ND
Single Bipolar Transistors 1727-BC857CW-QFTR-ND
TRANS PNP 45V 0.1A SOT-323

TRANS PNP 45V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC857CW-QFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857CW-QFDKR-ND
Single Bipolar Transistors 1727-BC857CW-QFDKR-ND
TRANS PNP 45V 0.1A SOT-323

TRANS PNP 45V 0.1A SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-BC857CW-QFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-BC857CW-QFCT-ND
Single Bipolar Transistors 1727-BC857CW-QFCT-ND
TRANS PNP 45V 0.1A SOT-323

TRANS PNP 45V 0.1A SOT-323

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number BC857CW-QF 1727-BC857CW-QFTR-ND
Product Name 65 V, 100 mA PNP general-purpose transistors Single Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) -100 milliamps
VCEO -65 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

PNP general-purpose transistor - 2PA1576Q,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
6 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40W-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
65 V, 100 mA NPN general-purpose transistors - BC846A-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
NPN general purpose transistor - 2PC4617RM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 50 volts
View Details
7 suppliers