NPN general-purpose transistor in a small SOT23 surface-mounted plastic package measuring 2.9 mm x 1.3 mm x 1 mm, suitable for general-purpose switching and amplification. The device has a collector-emitter voltage rating of 30 V, a collector current rating of 100 mA, and a total power dissipation of 250 mW. It is qualified to AEC-Q101 for automotive applications.
NPN general-purpose transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: BC858B-Q
Features and benefits
Applications
BC848B-Q/SOT23/TO-23
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | BC848B-QR | 1727-BC848B-QRTR-ND |
| Product Name | 30 V, 100 mA NPN general-purpose transistor | Single Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps | |
| VCEO | 30 volts | |
| PD | 250 milliwatts |