PNP medium power transistor for use in linear voltage regulators, high-side switches, and power management applications, housed in a SOT89 (SC-62) leadless SMD package measuring 2 × 2 × 0.65 mm with an exposed heatsink for enhanced thermal conductivity. It has a collector-emitter voltage rating of -20 V, a continuous collector current of -2 A, and a peak collector current of -3 A. Total power dissipation is up to 1.35 W with a 6 cm² collector pad. The device is AEC-Q101 qualified.
PNP medium power transistor in a SOT89 (SC-62) medium power and flat lead plastic package.
Features and benefits
Applications
TRANS PNP 20V 1A SOT-89
Bipolar (BJT) Transistor PNP 20V 1A 140MHz 1.2W Surface Mount SOT-89
TRANS PNP 20V 1A SOT-89
TRANS PNP 20V 1A SOT89 Product overview: BC869,135 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC869,135 can be used for catalog matching and distributor lookup.
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
TRANS PNP 20V 1A SOT89
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC869,135 | 1727-BC869,135CT-ND | 276-BC869,135 | 28AK6469 | BC869,135 |
| Product Name | 20 V, 2 A PNP medium power transistors | Single Bipolar Transistors | 20V 1A SOT89 Bipolar Transistor | Transistor, Bipolar Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT89; SOT89 SOT89 | SOT89; TO-243AA | Tape & Reel (TR) | TO-3 | AEC-Q100 |
| Polarity | PNP | PNP | |||
| Transistor Grade / Operating Range | Automotive | ||||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 2000 milliamps | 1000 milliamps |