BIPOLAR TRANSISTOR, PNP, -45V, -100MA, 3-SOT-23, FULL REEL; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3PinsRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 25AC6323 |
| Product Name | Bipolar Transistor, Pnp, -45V, -100Ma, 3-Sot-23, Full Reel; Transistor Polarity Nexperia |
| Polarity | PNP |