Nexperia B.V. 65 V, 100 mA PNP general-purpose transistor BC856BW,115

Description
PNP general-purpose transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: BC846BW Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) AEC-Q101 qualified Applications General purpose switching and amplification.
Request a Quote
Description
PNP general-purpose transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: BC846BW Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) AEC-Q101 qualified Applications General purpose switching and amplification.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a very small SOT323 (SC-70) surface-mounted package with a collector-emitter voltage of -65 V, a continuous collector current of -100 mA, and a peak collector current of -200 mA. The DC current gain ranges from 220 to 475 at V_CE = -5 V and I_C = -2 mA. The device is rated for a maximum junction temperature of 150 °C and has a thermal resistance from junction to ambient of 625 K/W when mounted on a standard FR4 PCB. The NPN complement is BC846BW.

Datasheet Summary
Powered by GS/AI

PNP general-purpose transistor in a very small SOT323 (SC-70) surface-mounted package with a collector-emitter voltage of -65 V, a continuous collector current of -100 mA, and a peak collector current of -200 mA. The DC current gain ranges from 220 to 475 at V_CE = -5 V and I_C = -2 mA. The device is rated for a maximum junction temperature of 150 °C and has a thermal resistance from junction to ambient of 625 K/W when mounted on a standard FR4 PCB. The NPN complement is BC846BW.

Suppliers

Company
Product
Description
Supplier Links
65 V, 100 mA PNP general-purpose transistor - BC856BW,115 - Nexperia B.V.
Nijmegen, Netherlands
65 V, 100 mA PNP general-purpose transistor
BC856BW,115
65 V, 100 mA PNP general-purpose transistor BC856BW,115
PNP general-purpose transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: BC846BW Features and benefits Low current (max. 100 mA) Low voltage (max. 65 V) AEC-Q101 qualified Applications General purpose switching and amplification.

PNP general-purpose transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

NPN complement: BC846BW

Features and benefits

  • Low current (max. 100 mA)
  • Low voltage (max. 65 V)
  • AEC-Q101 qualified

Applications

  • General purpose switching and amplification.
Supplier's Site Datasheet
Bipolar Transistors - 1787140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1787140
Bipolar Transistors 1787140
PNP transistor,BC856BW 0.1A

PNP transistor,BC856BW 0.1A

Supplier's Site
Single Bipolar Transistors - 1727-4863-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4863-6-ND
Single Bipolar Transistors 1727-4863-6-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4863-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4863-1-ND
Single Bipolar Transistors 1727-4863-1-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4863-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4863-2-ND
Single Bipolar Transistors 1727-4863-2-ND
Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 65V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC856BW,115 - 1022488-BC856BW,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC856BW,115
1022488-BC856BW,115
TRANSISTORS - Transistors (BJT) - Single - BC856BW,115 1022488-BC856BW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022488-BC856BW,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 600mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 220 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022488-BC856BW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 600mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
Automotive 65V 0.1A 200mW Bipolar Transistor
276-BC856BW,115
Automotive 65V 0.1A 200mW Bipolar Transistor 276-BC856BW,115
Trans GP BJT PNP 65V 0.1A 200mW Automotive 3-Pin SC-70 T/R Product overview: BC856BW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BW,115 can be used for catalog matching and distributor lookup.

Trans GP BJT PNP 65V 0.1A 200mW Automotive 3-Pin SC-70 T/R Product overview: BC856BW,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 65V, 0.1A, 200mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 65V, 0.1A, 200mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC856BW,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC856BW,115 - Rochester Electronics
Newburyport, MA, United States
PNP general purpose transistors

PNP general purpose transistors

Supplier's Site Datasheet
Shenzhen, China
Single Bipolar Transistors
BC856BW,115
Single Bipolar Transistors BC856BW,115
TRANS PNP 65V 0.1A SOT323

TRANS PNP 65V 0.1A SOT323

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC856BW,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC856BW,115
TRANS PNP 65V 0.1A SOT323

TRANS PNP 65V 0.1A SOT323

Supplier's Site
Trans, Pnp, -65V, -0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia - 34R2982 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -65V, -0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia
34R2982
Trans, Pnp, -65V, -0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia 34R2982
TRANS, PNP, -65V, -0.1A, 0.2W, SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -65V, -0.1A, 0.2W, SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Pnp, -65V, -0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia - 04X5947 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -65V, -0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia
04X5947
Trans, Pnp, -65V, -0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia 04X5947
TRANS, PNP, -65V, -0.1A, 0.2W, SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -65V, -0.1A, 0.2W, SOT-323; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC856BW,115 1787140 1727-4863-6-ND 1022488-BC856BW,115 276-BC856BW,115 BC856BW,115 BC856BW,115 BC856BW,115 34R2982
Product Name 65 V, 100 mA PNP general-purpose transistor Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC856BW,115 Automotive 65V 0.1A 200mW Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, -65V, -0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia
Package Type SOT323; SOT323 SOT323 Umt SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323-3 SOT323 SOT323; SC-70, SOT-323 AEC-Q101 TO-3; SOT3; SOT323
IC(max) -100 milliamps 100 milliamps 100 milliamps
VCEO -65 volts 65 volts 65 volts
PD 200 milliwatts
hfe 475
Unlock Full Specs
to access all available technical data