NPN general-purpose transistor with a 45 V collector-emitter voltage and 100 mA collector current, available in SOT23 package, with current gain (hFE) grouped in C range of 420 to 800 at VCE=5 V and IC=2 mA, and AEC-Q101 qualified.
NOW NEXPERIA BC847C - SMALL SIGN
| ODG (Origin Data Global) | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | BC847C |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN; NPN |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 |
| IC(max) | 100 milliamps |
| VCEO | 45 volts |